Bourns, Inc. Fixed Inductors PM2120-220K-RC

Description
22µH Unshielded Toroidal Inductor 11A 11mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Toroidal Inductor 11A 11mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8785-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8785-ND
Fixed Inductors M8785-ND
22µH Unshielded Toroidal Inductor 11A 11mOhm Max Nonstandard

22µH Unshielded Toroidal Inductor 11A 11mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 22Uh, 11A, 10%; Product Range Bourns Jw Miller - 63K3220 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, 11A, 10%; Product Range Bourns Jw Miller
63K3220
Power Inductor, 22Uh, 11A, 10%; Product Range Bourns Jw Miller 63K3220
POWER INDUCTOR, 22UH, 11A, 10%; Product Range:PM2120 Series; Inductance:22µH; RMS Current (Irms):11A; DC Resistance Max:0.011ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:20.83mm RoHS Compliant: Yes

POWER INDUCTOR, 22UH, 11A, 10%; Product Range:PM2120 Series; Inductance:22µH; RMS Current (Irms):11A; DC Resistance Max:0.011ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:20.83mm RoHS Compliant: Yes

Supplier's Site
Toroidal Inductor, 22Uh, 11A, Smd Rohs Compliant Bourns - 92AH5803 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 22Uh, 11A, Smd Rohs Compliant Bourns
92AH5803
Toroidal Inductor, 22Uh, 11A, Smd Rohs Compliant Bourns 92AH5803
TOROIDAL INDUCTOR, 22UH, 11A, SMD ROHS COMPLIANT: YES

TOROIDAL INDUCTOR, 22UH, 11A, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8785-ND 63K3220 92AH5803
Product Name Fixed Inductors Power Inductor, 22Uh, 11A, 10%; Product Range Bourns Jw Miller Toroidal Inductor, 22Uh, 11A, Smd Rohs Compliant Bourns
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Toroid Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5728-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.0027uH 250MHz 0.64A Inductor and Choke - 71-0402CS-2N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 2 (+/- %)
View Details