Bourns, Inc. Fixed Inductors PM2120-1R2M-RC

Description
1.2µH Unshielded Toroidal Inductor 25.4A 2mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Unshielded Toroidal Inductor 25.4A 2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM2120-1R2M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM2120-1R2M-RC-ND
Fixed Inductors PM2120-1R2M-RC-ND
1.2µH Unshielded Toroidal Inductor 25.4A 2mOhm Max Nonstandard

1.2µH Unshielded Toroidal Inductor 25.4A 2mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 1.2Uh, 25.4A, 20%; Product Range Bourns Jw Miller - 63K3206 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1.2Uh, 25.4A, 20%; Product Range Bourns Jw Miller
63K3206
Power Inductor, 1.2Uh, 25.4A, 20%; Product Range Bourns Jw Miller 63K3206
POWER INDUCTOR, 1.2UH, 25.4A, 20%; Product Range:PM2120 Series; Inductance:1.2µH; RMS Current (Irms):25.4A; DC Resistance Max:0.002ohm; Inductance Tolerance:± 20%; Product Length:30.5mm; Product Width:25.4mm; Product Height:20.83mm RoHS Compliant: Yes

POWER INDUCTOR, 1.2UH, 25.4A, 20%; Product Range:PM2120 Series; Inductance:1.2µH; RMS Current (Irms):25.4A; DC Resistance Max:0.002ohm; Inductance Tolerance:± 20%; Product Length:30.5mm; Product Width:25.4mm; Product Height:20.83mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM2120-1R2M-RC-ND 63K3206
Product Name Fixed Inductors Power Inductor, 1.2Uh, 25.4A, 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-H2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers