Bourns, Inc. Fixed Inductors PM2110-681K-RC

Description
680µH Unshielded Toroidal Inductor 2.1A 202mOhm Max Nonstandard
Request a Quote Datasheet
Description
680µH Unshielded Toroidal Inductor 2.1A 202mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM2110-681K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM2110-681K-RC-ND
Fixed Inductors PM2110-681K-RC-ND
680µH Unshielded Toroidal Inductor 2.1A 202mOhm Max Nonstandard

680µH Unshielded Toroidal Inductor 2.1A 202mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 680Uh, 2.1A, 10%; Product Range Bourns Jw Miller - 63K3201 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 680Uh, 2.1A, 10%; Product Range Bourns Jw Miller
63K3201
Power Inductor, 680Uh, 2.1A, 10%; Product Range Bourns Jw Miller 63K3201
POWER INDUCTOR, 680UH, 2.1A, 10%; Product Range:PM2110 Series; Inductance:680µH; RMS Current (Irms):2.1A; DC Resistance Max:0.202ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:13.72mm RoHS Compliant: Yes

POWER INDUCTOR, 680UH, 2.1A, 10%; Product Range:PM2110 Series; Inductance:680µH; RMS Current (Irms):2.1A; DC Resistance Max:0.202ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:13.72mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM2110-681K-RC-ND 63K3201
Product Name Fixed Inductors Power Inductor, 680Uh, 2.1A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details