Bourns, Inc. Fixed Inductors PM2110-560K-RC

Description
56µH Unshielded Toroidal Inductor 6.2A 24mOhm Max Nonstandard
Request a Quote Datasheet
Description
56µH Unshielded Toroidal Inductor 6.2A 24mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8765-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8765-ND
Fixed Inductors M8765-ND
56µH Unshielded Toroidal Inductor 6.2A 24mOhm Max Nonstandard

56µH Unshielded Toroidal Inductor 6.2A 24mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 56Uh, 6.2A, 10%; Product Range Bourns Jw Miller - 63K3197 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 56Uh, 6.2A, 10%; Product Range Bourns Jw Miller
63K3197
Power Inductor, 56Uh, 6.2A, 10%; Product Range Bourns Jw Miller 63K3197
POWER INDUCTOR, 56UH, 6.2A, 10%; Product Range:PM2110 Series; Inductance:56µH; RMS Current (Irms):6.2A; DC Resistance Max:0.024ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:15.75mm RoHS Compliant: Yes

POWER INDUCTOR, 56UH, 6.2A, 10%; Product Range:PM2110 Series; Inductance:56µH; RMS Current (Irms):6.2A; DC Resistance Max:0.024ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:15.75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8765-ND 63K3197
Product Name Fixed Inductors Power Inductor, 56Uh, 6.2A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N2 0402DC-4N2XJRW , 0402DC-4N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - FIT106-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Common Mode Chokes - 486-3-143-900-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details