Bourns, Inc. Fixed Inductors PM2110-330K-RC

Description
33µH Unshielded Toroidal Inductor 7A 19mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Toroidal Inductor 7A 19mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8762-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8762-ND
Fixed Inductors M8762-ND
33µH Unshielded Toroidal Inductor 7A 19mOhm Max Nonstandard

33µH Unshielded Toroidal Inductor 7A 19mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 33Uh, 7A, 10%; Product Range Bourns Jw Miller - 63K3189 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 33Uh, 7A, 10%; Product Range Bourns Jw Miller
63K3189
Power Inductor, 33Uh, 7A, 10%; Product Range Bourns Jw Miller 63K3189
POWER INDUCTOR, 33UH, 7A, 10%; Product Range:PM2110 Series; Inductance:33µH; RMS Current (Irms):7A; DC Resistance Max:0.019ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:13.21mm RoHS Compliant: Yes

POWER INDUCTOR, 33UH, 7A, 10%; Product Range:PM2110 Series; Inductance:33µH; RMS Current (Irms):7A; DC Resistance Max:0.019ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:13.21mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8762-ND 63K3189
Product Name Fixed Inductors Power Inductor, 33Uh, 7A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Specs
Application RF Choke
View Details