Manufacturer: Bourns Inc.
Win Source Part Number: 1238779-PM2110-151K-
Series: PM2110
Packaging: Bulk
Type: Toroidal
Operating Temperature Range: -55°C ~ 105°C
Package: Nonstandard
Current Rating: 4.3A
Shielding: Unshielded
Inductance: 150μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Iron
Test Frequency: 1kHz
Size: 1.200" L x 1.000" W (30.50mm x 25.40mm)
Family Name: PM2110
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 49 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.590" (14.99mm)
Introduction Date: June 23, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
150µH Unshielded Toroidal Inductor 4.3A 49mOhm Max Nonstandard
FIXED IND 150UH 4.3A 49 MOHM SMD Product overview: PM2110-151K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 4.3A, 49 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 4.3A, 49 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM2110-151K-RC can be used for catalog matching and distributor lookup.
INDUCTOR, 150UH, 10%, 4.3A, SMD; Product Range:PM2110 Series; Inductance:150µH; RMS Current (Irms):4.3A; DC Resistance Max:0.049ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 14.99mm; SVHC:No SVHC RoHS Compliant: Yes
FIXED IND 150UH 4.3A 49 MOHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1238779-PM2110-151K-RC | M8768-ND | 71-PM2110-151K-RC | 06X6622 | PM2110-151K-RC |
| Product Name | Fixed Inductors - PM2110-151K-RC | Fixed Inductors | SMD 150UH 4.3A 49 MOHM Inductor and Choke | Inductor, 150Uh, 10%, 4.3A, Smd; Product Range Bourns | Fixed Inductors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Standard | Toroid | Toroidal | Toroid; Toroidal | |
| Core Material | Iron | Iron | Iron | Iron; Iron | |
| Application | RF Choke |