Bourns, Inc. Fixed Inductors PM2110-100K-RC

Description
10µH Unshielded Toroidal Inductor 11.7A 7mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Toroidal Inductor 11.7A 7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8756-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8756-ND
Fixed Inductors M8756-ND
10µH Unshielded Toroidal Inductor 11.7A 7mOhm Max Nonstandard

10µH Unshielded Toroidal Inductor 11.7A 7mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 10Uh, 11.7A, 10%; Product Range Bourns Jw Miller - 63K3172 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, 11.7A, 10%; Product Range Bourns Jw Miller
63K3172
Power Inductor, 10Uh, 11.7A, 10%; Product Range Bourns Jw Miller 63K3172
POWER INDUCTOR, 10UH, 11.7A, 10%; Product Range:PM2110 Series; Inductance:10µH; RMS Current (Irms):11.7A; DC Resistance Max:0.007ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:14.48mm RoHS Compliant: Yes

POWER INDUCTOR, 10UH, 11.7A, 10%; Product Range:PM2110 Series; Inductance:10µH; RMS Current (Irms):11.7A; DC Resistance Max:0.007ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:14.48mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8756-ND 63K3172
Product Name Fixed Inductors Power Inductor, 10Uh, 11.7A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-14-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers