Bourns, Inc. Fixed Inductors PM1812-3R3J

Description
3.3µH Unshielded Inductor 355mA 800mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Inductor 355mA 800mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6050TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6050TR-ND
Fixed Inductors M6050TR-ND
3.3µH Unshielded Inductor 355mA 800mOhm Max 1812 (4532 Metric)

3.3µH Unshielded Inductor 355mA 800mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6050TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data