33µH Unshielded Inductor 160mA 4Ohm Max 1812 (4532 Metric)
33µH Unshielded Inductor 160mA 4Ohm Max 1812 (4532 Metric)
33µH Unshielded Inductor 160mA 4Ohm Max 1812 (4532 Metric)
FIXED IND 33UH 160MA 4 OHM SMD Product overview: PM1812-330J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 160MA, 4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 160MA, 4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1812-330J-RC can be used for catalog matching and distributor lookup.
SMD INDUCTOR, 33 uH, 160mA, 5%, 11MHZ; Inductance:33µH; DC Resistance Max:4ohm; Self Resonant Frequency:11MHz; DC Current Rating:160mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series; Core Material:Ferrite RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | M8533DKR-ND | 71-PM1812-330J-RC | 63K3152 |
| Product Name | Fixed Inductors | SMD 33UH 160MA 4 OHM Inductor and Choke | Smd Inductor, 33 Uh, 160Ma, 5%, 11Mhz; Inductance Bourns Jw Miller |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |