Bourns, Inc. Fixed Inductors PM1812-2R2J-RC

Description
2.2µH Unshielded Inductor 380mA 700mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Inductor 380mA 700mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8529TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8529TR-ND
Fixed Inductors M8529TR-ND
2.2µH Unshielded Inductor 380mA 700mOhm Max 1812 (4532 Metric)

2.2µH Unshielded Inductor 380mA 700mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - M8529CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8529CT-ND
Fixed Inductors M8529CT-ND
2.2µH Unshielded Inductor 380mA 700mOhm Max 1812 (4532 Metric)

2.2µH Unshielded Inductor 380mA 700mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - M8529DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8529DKR-ND
Fixed Inductors M8529DKR-ND
2.2µH Unshielded Inductor 380mA 700mOhm Max 1812 (4532 Metric)

2.2µH Unshielded Inductor 380mA 700mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Smd Inductor, 2.2 Uh, 380Ma, 5%, 55Mhz; Inductance Bourns Jw Miller - 63K3144 - Newark, An Avnet Company
Chicago, IL, United States
Smd Inductor, 2.2 Uh, 380Ma, 5%, 55Mhz; Inductance Bourns Jw Miller
63K3144
Smd Inductor, 2.2 Uh, 380Ma, 5%, 55Mhz; Inductance Bourns Jw Miller 63K3144
SMD INDUCTOR, 2.2 uH, 380mA, 5%, 55MHZ; Inductance:2.2µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:55MHz; DC Current Rating:380mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series; Product Length:4.5mmRoHS Compliant: Yes

SMD INDUCTOR, 2.2 uH, 380mA, 5%, 55MHZ; Inductance:2.2µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:55MHz; DC Current Rating:380mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series; Product Length:4.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, 380Ma, 5%, 55Mhz, Full Reel; Inductance Bourns Jw Miller - 83R8660 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 380Ma, 5%, 55Mhz, Full Reel; Inductance Bourns Jw Miller
83R8660
Inductor, 2.2Uh, 380Ma, 5%, 55Mhz, Full Reel; Inductance Bourns Jw Miller 83R8660
INDUCTOR, 2.2UH, 380MA, 5%, 55MHz, FULL REEL; Inductance:2.2µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:55MHz; DC Current Rating:380mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series RoHS Compliant: Yes

INDUCTOR, 2.2UH, 380MA, 5%, 55MHz, FULL REEL; Inductance:2.2µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:55MHz; DC Current Rating:380mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8529TR-ND 63K3144 83R8660
Product Name Fixed Inductors Smd Inductor, 2.2 Uh, 380Ma, 5%, 55Mhz; Inductance Bourns Jw Miller Inductor, 2.2Uh, 380Ma, 5%, 55Mhz, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-7N5 0402CT-7N5XJRW , 0402CT-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567563P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0700 ohms
View Details