Bourns, Inc. Fixed Inductors PM1812-151J-RC

Description
150µH Unshielded Inductor 105mA 9Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
150µH Unshielded Inductor 105mA 9Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM1812-151J-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1812-151J-RCTR-ND
Fixed Inductors PM1812-151J-RCTR-ND
150µH Unshielded Inductor 105mA 9Ohm Max 1812 (4532 Metric)

150µH Unshielded Inductor 105mA 9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - PM1812-151J-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1812-151J-RCDKR-ND
Fixed Inductors PM1812-151J-RCDKR-ND
150µH Unshielded Inductor 105mA 9Ohm Max 1812 (4532 Metric)

150µH Unshielded Inductor 105mA 9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - PM1812-151J-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1812-151J-RCCT-ND
Fixed Inductors PM1812-151J-RCCT-ND
150µH Unshielded Inductor 105mA 9Ohm Max 1812 (4532 Metric)

150µH Unshielded Inductor 105mA 9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 150UH 105MA 9 OHM Inductor and Choke - 71-PM1812-151J-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150UH 105MA 9 OHM Inductor and Choke
71-PM1812-151J-RC
SMD 150UH 105MA 9 OHM Inductor and Choke 71-PM1812-151J-RC
FIXED IND 150UH 105MA 9 OHM SMD Product overview: PM1812-151J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 105MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 105MA, 9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1812-151J-RC can be used for catalog matching and distributor lookup.

FIXED IND 150UH 105MA 9 OHM SMD Product overview: PM1812-151J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 105MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 105MA, 9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1812-151J-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Smd Inductor, 150 Uh, 105Ma, 5%, 5Mhz, Full Reel; Inductance Bourns Jw Miller - 63K3141 - Newark, An Avnet Company
Chicago, IL, United States
Smd Inductor, 150 Uh, 105Ma, 5%, 5Mhz, Full Reel; Inductance Bourns Jw Miller
63K3141
Smd Inductor, 150 Uh, 105Ma, 5%, 5Mhz, Full Reel; Inductance Bourns Jw Miller 63K3141
SMD INDUCTOR, 150 uH, 105mA, 5%, 5MHZ, FULL REEL; Inductance:150µH; DC Resistance Max:9ohm; Self Resonant Frequency:5MHz; DC Current Rating:105mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series RoHS Compliant: Yes

SMD INDUCTOR, 150 uH, 105mA, 5%, 5MHZ, FULL REEL; Inductance:150µH; DC Resistance Max:9ohm; Self Resonant Frequency:5MHz; DC Current Rating:105mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM1812-151J-RCTR-ND 71-PM1812-151J-RC 63K3141
Product Name Fixed Inductors SMD 150UH 105MA 9 OHM Inductor and Choke Smd Inductor, 150 Uh, 105Ma, 5%, 5Mhz, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers