Bourns, Inc. Fixed Inductors PM1812-150J-RC

Description
15µH Unshielded Inductor 200mA 2.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
15µH Unshielded Inductor 200mA 2.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-PM1812-150J-RCTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Inductor 200mA 2.5Ohm Max 1812 (4532 Metric)

15µH Unshielded Inductor 200mA 2.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-PM1812-150J-RCCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 200MA 2.5 OHM SMD

FIXED IND 15UH 200MA 2.5 OHM SMD

Buy Now Datasheet
SMD 15UH 200MA 2.5 OHM Inductor and Choke - 71-PM1812-150J-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 200MA 2.5 OHM Inductor and Choke
71-PM1812-150J-RC
SMD 15UH 200MA 2.5 OHM Inductor and Choke 71-PM1812-150J-RC
FIXED IND 15UH 200MA 2.5 OHM SMD Product overview: PM1812-150J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 200MA, 2.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 200MA, 2.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1812-150J-RC can be used for catalog matching and distributor lookup.

FIXED IND 15UH 200MA 2.5 OHM SMD Product overview: PM1812-150J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 200MA, 2.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 200MA, 2.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1812-150J-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Smd Inductor, 15 Uh, 200Ma, 5%, 17Mhz, Full Reel; Inductance Bourns Jw Miller - 63K3140 - Newark, An Avnet Company
Chicago, IL, United States
Smd Inductor, 15 Uh, 200Ma, 5%, 17Mhz, Full Reel; Inductance Bourns Jw Miller
63K3140
Smd Inductor, 15 Uh, 200Ma, 5%, 17Mhz, Full Reel; Inductance Bourns Jw Miller 63K3140
SMD INDUCTOR, 15 uH, 200mA, 5%, 17MHZ, FULL REEL; Inductance:15µH; DC Resistance Max:2.5ohm; Self Resonant Frequency:17MHz; DC Current Rating:200mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series RoHS Compliant: Yes

SMD INDUCTOR, 15 uH, 200mA, 5%, 17MHZ, FULL REEL; Inductance:15µH; DC Resistance Max:2.5ohm; Self Resonant Frequency:17MHz; DC Current Rating:200mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-PM1812-150J-RCTR-ND 71-PM1812-150J-RC 63K3140
Product Name Fixed Inductors SMD 15UH 200MA 2.5 OHM Inductor and Choke Smd Inductor, 15 Uh, 200Ma, 5%, 17Mhz, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

300uH 16A 25mOhm Inductor and Choke - 839-DLFL-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Radial; Radial
View Details
2 suppliers
0201CT (0603) Low Profile Chip Inductors - 0201CT-9N1 0201CT-9N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details