FIXED IND 4.7UH 12A 15 MOHM SMD Product overview: PM12651S-4R7M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 12A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 12A, 15 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM12651S-4R7M-RC can be used for catalog matching and distributor lookup.
4.7µH Shielded Wirewound Inductor 12A 15mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 12A 15mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 12A 15mOhm Max Nonstandard
INDUCTOR, SHIELDED, 4.7UH, 27A, SMD; Inductance:4.7µH; RMS Current (Irms):12A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 4.7UH, 27A, SMD; Inductance:4.7µH; RMS Current (Irms):12A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-PM12651S-4R7M-RC | M8500CT-ND | 86K2282 |
| Product Name | SMD 4.7UH 12A 15 MOHM Inductor and Choke | Fixed Inductors | Inductor, Shielded, 4.7Uh, 27A, Smd; Inductance Bourns Jw Miller |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | ||
| Core Material | Iron | Iron; Drum Core, Wirewound | |
| Inductance Range | 4.7 microH | 4.7 microH |