Bourns, Inc. 180UH 770MA 480MOHM Inductor and Choke PM125S-181M-RC

Description
FIXED IND 180UH 770MA 480MOHM SM Product overview: PM125S-181M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 770MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 770MA, 480MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM125S-181M-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 180UH 770MA 480MOHM SM Product overview: PM125S-181M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 770MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 770MA, 480MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM125S-181M-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
180UH 770MA 480MOHM Inductor and Choke - 71-PM125S-181M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180UH 770MA 480MOHM Inductor and Choke
71-PM125S-181M-RC
180UH 770MA 480MOHM Inductor and Choke 71-PM125S-181M-RC
FIXED IND 180UH 770MA 480MOHM SM Product overview: PM125S-181M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 770MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 770MA, 480MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM125S-181M-RC can be used for catalog matching and distributor lookup.

FIXED IND 180UH 770MA 480MOHM SM Product overview: PM125S-181M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 770MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 770MA, 480MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM125S-181M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PM125S-181M-RC
748298-PM125S-181M-RC
Fixed Inductors - PM125S-181M-RC 748298-PM125S-181M-RC
Manufacturer: Bourns Inc. Win Source Part Number: 748298-PM125S-181M-R C Manufacturer Homepage: www.bourns.com Reference case: SMD Reference Date Code: 17+ Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 748298-PM125S-181M-RC
Manufacturer Homepage: www.bourns.com
Reference case: SMD
Reference Date Code: 17+
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PM125S-181M-RC 748298-PM125S-181M-RC
Product Name 180UH 770MA 480MOHM Inductor and Choke Fixed Inductors - PM125S-181M-RC
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Drum Core, Wirewound
Inductance Range 180 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX98-306R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0300 ohms
View Details
Fixed Inductors - 1674-CL0805-J223JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details