Bourns, Inc. SMD 22UH 3A 67.5 OHM Inductor and Choke PM124SH-220M-RC

Description
FIXED IND 22UH 3A 67.5 OHM SMD Product overview: PM124SH-220M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3A, 67.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3A, 67.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM124SH-220M-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 3A 67.5 OHM SMD Product overview: PM124SH-220M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3A, 67.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3A, 67.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM124SH-220M-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 3A 67.5 OHM Inductor and Choke - 71-PM124SH-220M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 3A 67.5 OHM Inductor and Choke
71-PM124SH-220M-RC
SMD 22UH 3A 67.5 OHM Inductor and Choke 71-PM124SH-220M-RC
FIXED IND 22UH 3A 67.5 OHM SMD Product overview: PM124SH-220M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3A, 67.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3A, 67.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM124SH-220M-RC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 3A 67.5 OHM SMD Product overview: PM124SH-220M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3A, 67.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3A, 67.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM124SH-220M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-PM124SH-220M-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 3A 67.5Ohm Max Nonstandard

22µH Shielded Wirewound Inductor 3A 67.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-PM124SH-220M-RCTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 3A 67.5Ohm Max Nonstandard

22µH Shielded Wirewound Inductor 3A 67.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-PM124SH-220M-RCCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 3A 67.5Ohm Max Nonstandard

22µH Shielded Wirewound Inductor 3A 67.5Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PM124SH-220M-RC 118-PM124SH-220M-RCDKR-ND
Product Name SMD 22UH 3A 67.5 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 1712-36273225204R7KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-5777-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details