Bourns, Inc. Fixed Inductors PM1210-6R8J-RC

Description
6.8µH Unshielded Wirewound Inductor 150mA 1.8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 150mA 1.8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM1210-6R8J-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1210-6R8J-RC-ND
Fixed Inductors PM1210-6R8J-RC-ND
6.8µH Unshielded Wirewound Inductor 150mA 1.8Ohm Max 1210 (3225 Metric)

6.8µH Unshielded Wirewound Inductor 150mA 1.8Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Chip Inductor, 6.8 Uh, 180Ma, 5%, 43Mhz; Inductance Bourns Jw Miller - 63K3115 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 6.8 Uh, 180Ma, 5%, 43Mhz; Inductance Bourns Jw Miller
63K3115
Chip Inductor, 6.8 Uh, 180Ma, 5%, 43Mhz; Inductance Bourns Jw Miller 63K3115
CHIP INDUCTOR, 6.8 uH, 180mA, 5%, 43MHZ; Inductance:6.8µH; DC Resistance Max:1.8ohm; Self Resonant Frequency:45MHz; DC Current Rating:150mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series; Product Width:2.5mmRoHS Compliant: Yes

CHIP INDUCTOR, 6.8 uH, 180mA, 5%, 43MHZ; Inductance:6.8µH; DC Resistance Max:1.8ohm; Self Resonant Frequency:45MHz; DC Current Rating:150mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM1210-6R8J-RC-ND 63K3115
Product Name Fixed Inductors Chip Inductor, 6.8 Uh, 180Ma, 5%, 43Mhz; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details