Bourns, Inc. Fixed Inductors PM1210-680J-RC

Description
68µH Unshielded Wirewound Inductor 65mA 9Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 65mA 9Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8550TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8550TR-ND
Fixed Inductors M8550TR-ND
68µH Unshielded Wirewound Inductor 65mA 9Ohm Max 1210 (3225 Metric)

68µH Unshielded Wirewound Inductor 65mA 9Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Chip Inductor, 68 Uh, 50Ma, 5%, 12Mhz, Full Reel; Inductance Bourns Jw Miller - 63K3116 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 68 Uh, 50Ma, 5%, 12Mhz, Full Reel; Inductance Bourns Jw Miller
63K3116
Chip Inductor, 68 Uh, 50Ma, 5%, 12Mhz, Full Reel; Inductance Bourns Jw Miller 63K3116
CHIP INDUCTOR, 68 uH, 50mA, 5%, 12MHZ, FULL REEL; Inductance:68µH; DC Resistance Max:9ohm; Self Resonant Frequency:15MHz; DC Current Rating:65mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series RoHS Compliant: Yes

CHIP INDUCTOR, 68 uH, 50mA, 5%, 12MHZ, FULL REEL; Inductance:68µH; DC Resistance Max:9ohm; Self Resonant Frequency:15MHz; DC Current Rating:65mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8550TR-ND 63K3116
Product Name Fixed Inductors Chip Inductor, 68 Uh, 50Ma, 5%, 12Mhz, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5693-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details