Bourns, Inc. Fixed Inductors PM1210-560J-RC

Description
56µH Unshielded Wirewound Inductor 70mA 8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 70mA 8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM1210-560J-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1210-560J-RC-ND
Fixed Inductors PM1210-560J-RC-ND
56µH Unshielded Wirewound Inductor 70mA 8Ohm Max 1210 (3225 Metric)

56µH Unshielded Wirewound Inductor 70mA 8Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Chip Inductor, 56 Uh, 55Ma, 5%, 13Mhz, Full Reel; Inductance Bourns Jw Miller - 63K3114 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 56 Uh, 55Ma, 5%, 13Mhz, Full Reel; Inductance Bourns Jw Miller
63K3114
Chip Inductor, 56 Uh, 55Ma, 5%, 13Mhz, Full Reel; Inductance Bourns Jw Miller 63K3114
CHIP INDUCTOR, 56 uH, 55mA, 5%, 13MHZ, FULL REEL; Inductance:56µH; DC Resistance Max:8ohm; Self Resonant Frequency:15MHz; DC Current Rating:70mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series RoHS Compliant: Yes

CHIP INDUCTOR, 56 uH, 55mA, 5%, 13MHZ, FULL REEL; Inductance:56µH; DC Resistance Max:8ohm; Self Resonant Frequency:15MHz; DC Current Rating:70mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM1210-560J-RC-ND 63K3114
Product Name Fixed Inductors Chip Inductor, 56 Uh, 55Ma, 5%, 13Mhz, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-4N7 0201HT-4N7XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2824JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers