Bourns, Inc. Fixed Inductors PM1210-470J-RC

Description
47µH Unshielded Wirewound Inductor 75mA 7Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 75mA 7Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8549TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8549TR-ND
Fixed Inductors M8549TR-ND
47µH Unshielded Wirewound Inductor 75mA 7Ohm Max 1210 (3225 Metric)

47µH Unshielded Wirewound Inductor 75mA 7Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - M8549CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8549CT-ND
Fixed Inductors M8549CT-ND
47µH Unshielded Wirewound Inductor 75mA 7Ohm Max 1210 (3225 Metric)

47µH Unshielded Wirewound Inductor 75mA 7Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - M8549DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8549DKR-ND
Fixed Inductors M8549DKR-ND
47µH Unshielded Wirewound Inductor 75mA 7Ohm Max 1210 (3225 Metric)

47µH Unshielded Wirewound Inductor 75mA 7Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - PM1210-470J-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PM1210-470J-RC
Fixed Inductors PM1210-470J-RC
FIXED IND 47UH 75MA 7 OHM SMD

FIXED IND 47UH 75MA 7 OHM SMD

Supplier's Site Datasheet
Chip Inductor, 47 Uh, 60Ma, 5%, 15Mhz; Inductance Bourns Jw Miller - 63K3112 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 47 Uh, 60Ma, 5%, 15Mhz; Inductance Bourns Jw Miller
63K3112
Chip Inductor, 47 Uh, 60Ma, 5%, 15Mhz; Inductance Bourns Jw Miller 63K3112
CHIP INDUCTOR, 47 uH, 60mA, 5%, 15MHZ; Inductance:47µH; DC Resistance Max:7ohm; Self Resonant Frequency:15MHz; DC Current Rating:75mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

CHIP INDUCTOR, 47 uH, 60mA, 5%, 15MHZ; Inductance:47µH; DC Resistance Max:7ohm; Self Resonant Frequency:15MHz; DC Current Rating:75mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8549TR-ND PM1210-470J-RC 63K3112
Product Name Fixed Inductors Fixed Inductors Chip Inductor, 47 Uh, 60Ma, 5%, 15Mhz; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-626-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers