Bourns, Inc. Fixed Inductors PM1210-1R2J-RC

Description
1.2µH Unshielded Wirewound Inductor 215mA 750mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.2µH Unshielded Wirewound Inductor 215mA 750mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM1210-1R2J-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1210-1R2J-RCTR-ND
Fixed Inductors PM1210-1R2J-RCTR-ND
1.2µH Unshielded Wirewound Inductor 215mA 750mOhm Max 1210 (3225 Metric)

1.2µH Unshielded Wirewound Inductor 215mA 750mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - PM1210-1R2J-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1210-1R2J-RCCT-ND
Fixed Inductors PM1210-1R2J-RCCT-ND
1.2µH Unshielded Wirewound Inductor 215mA 750mOhm Max 1210 (3225 Metric)

1.2µH Unshielded Wirewound Inductor 215mA 750mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - PM1210-1R2J-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1210-1R2J-RCDKR-ND
Fixed Inductors PM1210-1R2J-RCDKR-ND
1.2µH Unshielded Wirewound Inductor 215mA 750mOhm Max 1210 (3225 Metric)

1.2µH Unshielded Wirewound Inductor 215mA 750mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Chip Inductor, 1.2 Uh, 390Ma, 5%, 100Mhz; Inductance Bourns Jw Miller - 63K3091 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 1.2 Uh, 390Ma, 5%, 100Mhz; Inductance Bourns Jw Miller
63K3091
Chip Inductor, 1.2 Uh, 390Ma, 5%, 100Mhz; Inductance Bourns Jw Miller 63K3091
CHIP INDUCTOR, 1.2 uH, 390mA, 5%, 100MHZ; Inductance:1.2µH; DC Resistance Max:0.75ohm; Self Resonant Frequency:100MHz; DC Current Rating:215mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series RoHS Compliant: Yes

CHIP INDUCTOR, 1.2 uH, 390mA, 5%, 100MHZ; Inductance:1.2µH; DC Resistance Max:0.75ohm; Self Resonant Frequency:100MHz; DC Current Rating:215mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM1210-1R2J-RCTR-ND 63K3091
Product Name Fixed Inductors Chip Inductor, 1.2 Uh, 390Ma, 5%, 100Mhz; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-F201-D611-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1625813-6 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 6800 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details