Bourns, Inc. Fixed Inductors PM1210-1R0J-RC

Description
1µH Unshielded Wirewound Inductor 230mA 690mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 230mA 690mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8540CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8540CT-ND
Fixed Inductors M8540CT-ND
1µH Unshielded Wirewound Inductor 230mA 690mOhm Max 1210 (3225 Metric)

1µH Unshielded Wirewound Inductor 230mA 690mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - M8540TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8540TR-ND
Fixed Inductors M8540TR-ND
1µH Unshielded Wirewound Inductor 230mA 690mOhm Max 1210 (3225 Metric)

1µH Unshielded Wirewound Inductor 230mA 690mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - M8540DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8540DKR-ND
Fixed Inductors M8540DKR-ND
1µH Unshielded Wirewound Inductor 230mA 690mOhm Max 1210 (3225 Metric)

1µH Unshielded Wirewound Inductor 230mA 690mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Chip Inductor, 1 Uh, 400Ma, 5%, 120Mhz; Inductance Bourns Jw Miller - 63K3090 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 1 Uh, 400Ma, 5%, 120Mhz; Inductance Bourns Jw Miller
63K3090
Chip Inductor, 1 Uh, 400Ma, 5%, 120Mhz; Inductance Bourns Jw Miller 63K3090
CHIP INDUCTOR, 1 uH, 400mA, 5%, 120MHZ; Inductance:1µH; DC Resistance Max:0.69ohm; Self Resonant Frequency:115MHz; DC Current Rating:230mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series; Product Length:2.9mmRoHS Compliant: Yes

CHIP INDUCTOR, 1 uH, 400mA, 5%, 120MHZ; Inductance:1µH; DC Resistance Max:0.69ohm; Self Resonant Frequency:115MHz; DC Current Rating:230mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series; Product Length:2.9mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Uh, 230Ma, 5%, 115Mhz, Full Reel; Inductance Bourns Jw Miller - 83R8634 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 230Ma, 5%, 115Mhz, Full Reel; Inductance Bourns Jw Miller
83R8634
Inductor, 1Uh, 230Ma, 5%, 115Mhz, Full Reel; Inductance Bourns Jw Miller 83R8634
INDUCTOR, 1UH, 230MA, 5%, 115MHz, FULL REEL; Inductance:1µH; DC Resistance Max:0.69ohm; Self Resonant Frequency:115MHz; DC Current Rating:230mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series RoHS Compliant: Yes

INDUCTOR, 1UH, 230MA, 5%, 115MHz, FULL REEL; Inductance:1µH; DC Resistance Max:0.69ohm; Self Resonant Frequency:115MHz; DC Current Rating:230mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8540CT-ND 63K3090 83R8634
Product Name Fixed Inductors Chip Inductor, 1 Uh, 400Ma, 5%, 120Mhz; Inductance Bourns Jw Miller Inductor, 1Uh, 230Ma, 5%, 115Mhz, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176641-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Surface Mount Inductors - 1678507 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 45
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N0 0402DC-3N0XJRW , 0402DC-3N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details