Bourns, Inc. SMD 150uH Inductor and Choke PM1210-151J-RC

Description
RF Inductors - SMD 150uH 5% Product overview: PM1210-151J-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1210-151J-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Inductors - SMD 150uH 5% Product overview: PM1210-151J-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1210-151J-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150uH Inductor and Choke - 71-PM1210-151J-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150uH Inductor and Choke
71-PM1210-151J-RC
SMD 150uH Inductor and Choke 71-PM1210-151J-RC
RF Inductors - SMD 150uH 5% Product overview: PM1210-151J-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1210-151J-RC can be used for catalog matching and distributor lookup.

RF Inductors - SMD 150uH 5% Product overview: PM1210-151J-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1210-151J-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8554TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8554TR-ND
Fixed Inductors M8554TR-ND
150µH Unshielded Wirewound Inductor 50mA 15Ohm Max 1210 (3225 Metric)

150µH Unshielded Wirewound Inductor 50mA 15Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - M8554CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8554CT-ND
Fixed Inductors M8554CT-ND
150µH Unshielded Wirewound Inductor 50mA 15Ohm Max 1210 (3225 Metric)

150µH Unshielded Wirewound Inductor 50mA 15Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - M8554DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8554DKR-ND
Fixed Inductors M8554DKR-ND
150µH Unshielded Wirewound Inductor 50mA 15Ohm Max 1210 (3225 Metric)

150µH Unshielded Wirewound Inductor 50mA 15Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor, 150Uh, 50Ma, 5%, 8Mhz, Full Reel; Inductance Bourns Jw Miller - 83R8640 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 50Ma, 5%, 8Mhz, Full Reel; Inductance Bourns Jw Miller
83R8640
Inductor, 150Uh, 50Ma, 5%, 8Mhz, Full Reel; Inductance Bourns Jw Miller 83R8640
INDUCTOR, 150UH, 50MA, 5%, 8MHz, FULL REEL; Inductance:150µH; DC Resistance Max:15ohm; Self Resonant Frequency:8MHz; DC Current Rating:50mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series; Product Width:2.5mmRoHS Compliant: Yes

INDUCTOR, 150UH, 50MA, 5%, 8MHz, FULL REEL; Inductance:150µH; DC Resistance Max:15ohm; Self Resonant Frequency:8MHz; DC Current Rating:50mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PM1210-151J-RC M8554TR-ND 83R8640
Product Name SMD 150uH Inductor and Choke Fixed Inductors Inductor, 150Uh, 50Ma, 5%, 8Mhz, Full Reel; Inductance Bourns Jw Miller
Technology Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 150 microH 150 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Packing Method Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Rod Core Inductor - RC-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 450 microH
DCR 0.4200 ohms
View Details
4 suppliers