The Bourns PM1210 Series Chip Inductor, part number 63K3094, features an inductance of 10 µH with a tolerance of ±5%. It has a maximum DC current rating of 150 mA and a self-resonant frequency of 36 MHz. The inductor is constructed with a ferrite core and enamelled copper wire, enclosed in epoxy resin, ensuring high resistance to heat, humidity, and mechanical shock. It operates effectively within a temperature range of -40 °C to +125 °C and can withstand soldering heat up to 245 °C for 5 seconds. The component is RoHS compliant and is packaged in reels of 2,000 pieces, making it suitable for automated surface mounting in various applications, including mobile and cellular phones.
10µH Unshielded Wirewound Inductor 140mA 2.1Ohm Max 1210 (3225 Metric)
10µH Unshielded Wirewound Inductor 140mA 2.1Ohm Max 1210 (3225 Metric)
10µH Unshielded Wirewound Inductor 140mA 2.1Ohm Max 1210 (3225 Metric)
FIXED IND 10UH 140MA 2.1 OHM SMD
INDUCTOR, SMT,10UH, +/-5%, RDC 2.1 OHM (MAX)
CHIP INDUCTOR, 10 uH, 150mA, 5%, 36MHZ; Inductance:10µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:36MHz; DC Current Rating:140mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series; Core Material:FerriteRoHS
INDUCTOR, 10UH, 140MA, 5%, 36MHz, FULL REEL; Inductance:10µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:36MHz; DC Current Rating:140mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | M8545TR-ND | PM1210-100J-RC | 70154717 | 63K3094 | 83R8638 |
| Product Name | Fixed Inductors | Fixed Inductors | INDUCTOR, SMT,10UH, +/-5%, RDC 2.1 OHM (MAX) | Chip Inductor, 10 Uh, 150Ma, 5%, 36Mhz; Inductance Bourns Jw Miller | Inductor, 10Uh, 140Ma, 5%, 36Mhz, Full Reel; Inductance Bourns Jw Miller |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | |||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Configuration | Fixed | ||||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |