Bourns, Inc. Fixed Inductors PM105SB-470L-RC

Description
47µH Shielded Wirewound Inductor 1A 140mOhm Max Nonstandard
Request a Quote
Description
47µH Shielded Wirewound Inductor 1A 140mOhm Max Nonstandard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns PM105SB series shielded SMD power inductor with a nominal inductance of 47 µH is designed for applications such as DC/DC converters and power supplies for portable communication equipment, camcorders, LCD TVs, and car radios. It features a maximum DC resistance of 0.14 ohms and can handle a rated current of up to 1.0 A. The inductor operates effectively within a temperature range of -40 °C to +125 °C and is compliant with RoHS standards. Its compact dimensions include a height of 2.9 mm, making it suitable for space-constrained designs. The inductor is packaged in reels of 500 pieces for efficient handling and assembly.

Datasheet Summary
Powered by GS/AI

The Bourns PM105SB series shielded SMD power inductor with a nominal inductance of 47 µH is designed for applications such as DC/DC converters and power supplies for portable communication equipment, camcorders, LCD TVs, and car radios. It features a maximum DC resistance of 0.14 ohms and can handle a rated current of up to 1.0 A. The inductor operates effectively within a temperature range of -40 °C to +125 °C and is compliant with RoHS standards. Its compact dimensions include a height of 2.9 mm, making it suitable for space-constrained designs. The inductor is packaged in reels of 500 pieces for efficient handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8441CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8441CT-ND
Fixed Inductors M8441CT-ND
47µH Shielded Wirewound Inductor 1A 140mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - M8441TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8441TR-ND
Fixed Inductors M8441TR-ND
47µH Shielded Wirewound Inductor 1A 140mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - M8441DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8441DKR-ND
Fixed Inductors M8441DKR-ND
47µH Shielded Wirewound Inductor 1A 140mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1A 140mOhm Max Nonstandard

Buy Now Datasheet
SMD 47UH 1A 140 MOHM Inductor and Choke - 71-PM105SB-470L-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 1A 140 MOHM Inductor and Choke
71-PM105SB-470L-RC
SMD 47UH 1A 140 MOHM Inductor and Choke 71-PM105SB-470L-RC
FIXED IND 47UH 1A 140 MOHM SMD Product overview: PM105SB-470L-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1A, 140 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-470L-RC can be used for catalog matching and distributor lookup.

FIXED IND 47UH 1A 140 MOHM SMD Product overview: PM105SB-470L-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1A, 140 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-470L-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 47Uh, Smd, Full Reel; Inductance Bourns Jw Miller - 83R8621 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, Smd, Full Reel; Inductance Bourns Jw Miller
83R8621
Inductor, Shielded, 47Uh, Smd, Full Reel; Inductance Bourns Jw Miller 83R8621
INDUCTOR, SHIELDED, 47UH, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.14ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):1A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.14ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 47Uh, Smd; Inductance Bourns Jw Miller - 63K3535 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, Smd; Inductance Bourns Jw Miller
63K3535
Inductor, Shielded, 47Uh, Smd; Inductance Bourns Jw Miller 63K3535
INDUCTOR, SHIELDED, 47UH, SMD; Inductance:47µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.14ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, SMD; Inductance:47µH; RMS Current (Irms):1A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.14ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8441CT-ND 71-PM105SB-470L-RC 83R8621
Product Name Fixed Inductors SMD 47UH 1A 140 MOHM Inductor and Choke Inductor, Shielded, 47Uh, Smd, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole - 70218509 - Allied Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Application High Frequency
DCR 0.0448 ohms
View Details
Common Mode Chokes - 486-DKFP-C21C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 2125985 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 20
View Details