Bourns, Inc. 220UH 470MA 780MOHM Inductor and Choke PM105SB-221K-RC

Description
FIXED IND 220UH 470MA 780MOHM SM Product overview: PM105SB-221K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 470MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 470MA, 780MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-221K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220UH 470MA 780MOHM SM Product overview: PM105SB-221K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 470MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 470MA, 780MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-221K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220UH 470MA 780MOHM Inductor and Choke - 71-PM105SB-221K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 470MA 780MOHM Inductor and Choke
71-PM105SB-221K-RC
220UH 470MA 780MOHM Inductor and Choke 71-PM105SB-221K-RC
FIXED IND 220UH 470MA 780MOHM SM Product overview: PM105SB-221K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 470MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 470MA, 780MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-221K-RC can be used for catalog matching and distributor lookup.

FIXED IND 220UH 470MA 780MOHM SM Product overview: PM105SB-221K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 470MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 470MA, 780MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-221K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8448CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8448CT-ND
Fixed Inductors M8448CT-ND
220µH Shielded Wirewound Inductor 470mA 780mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 470mA 780mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - M8448TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8448TR-ND
Fixed Inductors M8448TR-ND
220µH Shielded Wirewound Inductor 470mA 780mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 470mA 780mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - M8448DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8448DKR-ND
Fixed Inductors M8448DKR-ND
220µH Shielded Wirewound Inductor 470mA 780mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 470mA 780mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 220Uh, Smd; Inductance Bourns Jw Miller - 63K3528 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Uh, Smd; Inductance Bourns Jw Miller
63K3528
Inductor, Shielded, 220Uh, Smd; Inductance Bourns Jw Miller 63K3528
INDUCTOR, SHIELDED, 220UH, SMD; Inductance:220µH; RMS Current (Irms):470mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.78ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220UH, SMD; Inductance:220µH; RMS Current (Irms):470mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.78ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 220Uh, Smd; Inductance Bourns Jw Miller - 83R8619 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Uh, Smd; Inductance Bourns Jw Miller
83R8619
Inductor, Shielded, 220Uh, Smd; Inductance Bourns Jw Miller 83R8619
INDUCTOR, SHIELDED, 220UH, SMD; Inductance:220µH; RMS Current (Irms):470mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.78ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220UH, SMD; Inductance:220µH; RMS Current (Irms):470mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.78ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PM105SB-221K-RC M8448CT-ND 63K3528
Product Name 220UH 470MA 780MOHM Inductor and Choke Fixed Inductors Inductor, Shielded, 220Uh, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 220 microH 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.0011uH 500MHz Inductor and Choke - 71-36401E1N1ATDF - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0011 microH
Inductance Tolerance 0.2000 (+/- %)
Lead Style SMD/SMT
View Details
2 suppliers
Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Inductance Range 0.1200 microH
DCR 0.3200 ohms
Rated DC Current 400 milliamps
View Details
250MHz 480mA Inductor and Choke - 71-0402CS-10NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0100 microH
Inductance Tolerance 2 (+/- %)
View Details