Bourns, Inc. Fixed Inductors PM105-271K-RC

Description
270µH Unshielded Wirewound Inductor 570mA 970mOhm Nonstandard
Request a Quote Datasheet
Description
270µH Unshielded Wirewound Inductor 570mA 970mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8427TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8427TR-ND
Fixed Inductors M8427TR-ND
270µH Unshielded Wirewound Inductor 570mA 970mOhm Nonstandard

270µH Unshielded Wirewound Inductor 570mA 970mOhm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 270Uh, 1A, Smd; Inductance Bourns Jw Miller - 63K3506 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 270Uh, 1A, Smd; Inductance Bourns Jw Miller
63K3506
Inductor, Un-Shielded, 270Uh, 1A, Smd; Inductance Bourns Jw Miller 63K3506
INDUCTOR, UN-SHIELDED, 270UH, 1A, SMD; Inductance:270µH; RMS Current (Irms):570mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1A; Product Range:PM105 Series; DC Resistance Max:0.97ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 270UH, 1A, SMD; Inductance:270µH; RMS Current (Irms):570mA; Inductor Construction:Unshielded; Saturation Current (Isat):1A; Product Range:PM105 Series; DC Resistance Max:0.97ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 270Uh, 1A, Smd; Inductance Bourns Jw Miller - 83R8607 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 270Uh, 1A, Smd; Inductance Bourns Jw Miller
83R8607
Inductor, Un-Shielded, 270Uh, 1A, Smd; Inductance Bourns Jw Miller 83R8607
INDUCTOR, UN-SHIELDED, 270UH, 1A, SMD; Inductance:270µH; RMS Current (Irms):570mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1A; Product Range:PM105 Series; DC Resistance Max:0.97ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 270UH, 1A, SMD; Inductance:270µH; RMS Current (Irms):570mA; Inductor Construction:Unshielded; Saturation Current (Isat):1A; Product Range:PM105 Series; DC Resistance Max:0.97ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8427TR-ND 63K3506
Product Name Fixed Inductors Inductor, Un-Shielded, 270Uh, 1A, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2335JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-1625812-3 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N5 0302CS-6N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details