Bourns, Inc. Fixed Inductors PM105-270M-RC

Description
27µH Unshielded Wirewound Inductor 1.75A 110mOhm Nonstandard
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 1.75A 110mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM105-270M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM105-270M-RC-ND
Fixed Inductors PM105-270M-RC-ND
27µH Unshielded Wirewound Inductor 1.75A 110mOhm Nonstandard

27µH Unshielded Wirewound Inductor 1.75A 110mOhm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 27Uh, 3.4A, Smd, Full Reel; Inductance Bourns Jw Miller - 63K3505 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 27Uh, 3.4A, Smd, Full Reel; Inductance Bourns Jw Miller
63K3505
Inductor, Un-Shielded, 27Uh, 3.4A, Smd, Full Reel; Inductance Bourns Jw Miller 63K3505
INDUCTOR, UN-SHIELDED, 27UH, 3.4A, SMD, FULL REEL; Inductance:27µH; RMS Current (Irms):1.75A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.4A; Product Range:PM105 Series; DC Resistance Max:0.11ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 27UH, 3.4A, SMD, FULL REEL; Inductance:27µH; RMS Current (Irms):1.75A; Inductor Construction:Unshielded; Saturation Current (Isat):3.4A; Product Range:PM105 Series; DC Resistance Max:0.11ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM105-270M-RC-ND 63K3505
Product Name Fixed Inductors Inductor, Un-Shielded, 27Uh, 3.4A, Smd, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2823JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176782-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 15 microH
View Details
016008F (0402) Ferrite Chip Inductors - 016008F-30N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details