Bourns, Inc. Fixed Inductors PM105-181K-RC

Description
180µH Unshielded Wirewound Inductor 720mA 630mOhm Nonstandard
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 720mA 630mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8425TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8425TR-ND
Fixed Inductors M8425TR-ND
180µH Unshielded Wirewound Inductor 720mA 630mOhm Nonstandard

180µH Unshielded Wirewound Inductor 720mA 630mOhm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 180Uh, 1.3A, Smd; Inductance Bourns Jw Miller - 63K3502 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 180Uh, 1.3A, Smd; Inductance Bourns Jw Miller
63K3502
Inductor, Un-Shielded, 180Uh, 1.3A, Smd; Inductance Bourns Jw Miller 63K3502
INDUCTOR, UN-SHIELDED, 180UH, 1.3A, SMD; Inductance:180µH; RMS Current (Irms):720mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.3A; Product Range:PM105 Series; DC Resistance Max:0.63ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 180UH, 1.3A, SMD; Inductance:180µH; RMS Current (Irms):720mA; Inductor Construction:Unshielded; Saturation Current (Isat):1.3A; Product Range:PM105 Series; DC Resistance Max:0.63ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 180Uh, 1.3A, Smd, Full Reel; Inductance Bourns Jw Miller - 83R8605 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 180Uh, 1.3A, Smd, Full Reel; Inductance Bourns Jw Miller
83R8605
Inductor, Un-Shielded, 180Uh, 1.3A, Smd, Full Reel; Inductance Bourns Jw Miller 83R8605
INDUCTOR, UN-SHIELDED, 180UH, 1.3A, SMD, FULL REEL; Inductance:180µH; RMS Current (Irms):720mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.3A; Product Range:PM105 Series; DC Resistance Max:0.63ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 180UH, 1.3A, SMD, FULL REEL; Inductance:180µH; RMS Current (Irms):720mA; Inductor Construction:Unshielded; Saturation Current (Isat):1.3A; Product Range:PM105 Series; DC Resistance Max:0.63ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8425TR-ND 63K3502 83R8605
Product Name Fixed Inductors Inductor, Un-Shielded, 180Uh, 1.3A, Smd; Inductance Bourns Jw Miller Inductor, Un-Shielded, 180Uh, 1.3A, Smd, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8119 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 4000 to ? microH
View Details
4 suppliers