Bourns, Inc. Fixed Inductors PM105-101K-RC

Description
100µH Unshielded Wirewound Inductor 970mA 350mOhm Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 970mA 350mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8422TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8422TR-ND
Fixed Inductors M8422TR-ND
100µH Unshielded Wirewound Inductor 970mA 350mOhm Nonstandard

100µH Unshielded Wirewound Inductor 970mA 350mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8422CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8422CT-ND
Fixed Inductors M8422CT-ND
100µH Unshielded Wirewound Inductor 970mA 350mOhm Nonstandard

100µH Unshielded Wirewound Inductor 970mA 350mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8422DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8422DKR-ND
Fixed Inductors M8422DKR-ND
100µH Unshielded Wirewound Inductor 970mA 350mOhm Nonstandard

100µH Unshielded Wirewound Inductor 970mA 350mOhm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 100Uh, 1.7A, Smd; Inductance Bourns Jw Miller - 63K3496 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 100Uh, 1.7A, Smd; Inductance Bourns Jw Miller
63K3496
Inductor, Un-Shielded, 100Uh, 1.7A, Smd; Inductance Bourns Jw Miller 63K3496
INDUCTOR, UN-SHIELDED, 100UH, 1.7A, SMD; Inductance:100µH; RMS Current (Irms):970mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.7A; Product Range:PM105 Series; DC Resistance Max:0.35ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 100UH, 1.7A, SMD; Inductance:100µH; RMS Current (Irms):970mA; Inductor Construction:Unshielded; Saturation Current (Isat):1.7A; Product Range:PM105 Series; DC Resistance Max:0.35ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8422TR-ND 63K3496
Product Name Fixed Inductors Inductor, Un-Shielded, 100Uh, 1.7A, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DLO1-24-0008TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers