Bourns, Inc. Fixed Inductors PM1008-R47K-RC

Description
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8473TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8473TR-ND
Fixed Inductors M8473TR-ND
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm 1008 (2520 Metric)

470nH Unshielded Wirewound Inductor 470mA 1.19Ohm 1008 (2520 Metric)

Buy Now Datasheet
Chip Inductor, 470Nh, 470Ma, 10%, 450Mhz, Full Reel; Inductance Bourns Jw Miller - 63K3037 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 470Nh, 470Ma, 10%, 450Mhz, Full Reel; Inductance Bourns Jw Miller
63K3037
Chip Inductor, 470Nh, 470Ma, 10%, 450Mhz, Full Reel; Inductance Bourns Jw Miller 63K3037
CHIP INDUCTOR, 470nH, 470mA, 10%, 450MHZ, FULL REEL; Inductance:470nH; DC Resistance Max:1.19ohm; Self Resonant Frequency:450MHz; DC Current Rating:470mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:PM1008 Series RoHS Compliant: Yes

CHIP INDUCTOR, 470nH, 470mA, 10%, 450MHZ, FULL REEL; Inductance:470nH; DC Resistance Max:1.19ohm; Self Resonant Frequency:450MHz; DC Current Rating:470mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:PM1008 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8473TR-ND 63K3037
Product Name Fixed Inductors Chip Inductor, 470Nh, 470Ma, 10%, 450Mhz, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 237-1189-(BULK)-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-F201-D611-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-5N3 016008C-5N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details