Bourns, Inc. Fixed Inductors PM1008-R33K-RC

Description
330nH Unshielded Wirewound Inductor 500mA 900mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 500mA 900mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-PM1008-R33K-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
330nH Unshielded Wirewound Inductor 500mA 900mOhm 1008 (2520 Metric)

330nH Unshielded Wirewound Inductor 500mA 900mOhm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 118-PM1008-R33K-RCCT-ND - DigiKey
Thief River Falls, MN, United States
330nH Unshielded Wirewound Inductor 500mA 900mOhm 1008 (2520 Metric)

330nH Unshielded Wirewound Inductor 500mA 900mOhm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 118-PM1008-R33K-RCTR-ND - DigiKey
Thief River Falls, MN, United States
330nH Unshielded Wirewound Inductor 500mA 900mOhm 1008 (2520 Metric)

330nH Unshielded Wirewound Inductor 500mA 900mOhm 1008 (2520 Metric)

Buy Now Datasheet
SMD 0.33uH Inductor and Choke - 71-PM1008-R33K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.33uH Inductor and Choke
71-PM1008-R33K-RC
SMD 0.33uH Inductor and Choke 71-PM1008-R33K-RC
RF Inductors - SMD 0.33uH 10% Product overview: PM1008-R33K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1008-R33K-RC can be used for catalog matching and distributor lookup.

RF Inductors - SMD 0.33uH 10% Product overview: PM1008-R33K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1008-R33K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor, 330Nh, 450Ma, 10%, 570Mhz; Inductance Bourns Jw Miller - 63K3035 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 330Nh, 450Ma, 10%, 570Mhz; Inductance Bourns Jw Miller
63K3035
Chip Inductor, 330Nh, 450Ma, 10%, 570Mhz; Inductance Bourns Jw Miller 63K3035
CHIP INDUCTOR, 330nH, 450mA, 10%, 570MHZ; Inductance:330nH; DC Resistance Max:0.9ohm; Self Resonant Frequency:570MHz; DC Current Rating:500mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:PM1008 Series; Product Width:2mmRoHS Compliant: Yes

CHIP INDUCTOR, 330nH, 450mA, 10%, 570MHZ; Inductance:330nH; DC Resistance Max:0.9ohm; Self Resonant Frequency:570MHz; DC Current Rating:500mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:PM1008 Series; Product Width:2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-PM1008-R33K-RCDKR-ND 71-PM1008-R33K-RC 63K3035
Product Name Fixed Inductors SMD 0.33uH Inductor and Choke Chip Inductor, 330Nh, 450Ma, 10%, 570Mhz; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-175-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176636-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.7 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details