Bourns, Inc. Fixed Inductors PM1008-R27K-RC

Description
270nH Unshielded Wirewound Inductor 500mA 750mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Wirewound Inductor 500mA 750mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM1008-R27K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1008-R27K-RC-ND
Fixed Inductors PM1008-R27K-RC-ND
270nH Unshielded Wirewound Inductor 500mA 750mOhm 1008 (2520 Metric)

270nH Unshielded Wirewound Inductor 500mA 750mOhm 1008 (2520 Metric)

Buy Now Datasheet
Chip Inductor, 270Nh, 500Ma, 10%, 600Mhz; Inductance Bourns Jw Miller - 63K3034 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 270Nh, 500Ma, 10%, 600Mhz; Inductance Bourns Jw Miller
63K3034
Chip Inductor, 270Nh, 500Ma, 10%, 600Mhz; Inductance Bourns Jw Miller 63K3034
CHIP INDUCTOR, 270nH, 500mA, 10%, 600MHZ; Inductance:270nH; DC Resistance Max:0.75ohm; Self Resonant Frequency:600MHz; DC Current Rating:500mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:PM1008 Series RoHS Compliant: Yes

CHIP INDUCTOR, 270nH, 500mA, 10%, 600MHZ; Inductance:270nH; DC Resistance Max:0.75ohm; Self Resonant Frequency:600MHz; DC Current Rating:500mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:PM1008 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM1008-R27K-RC-ND 63K3034
Product Name Fixed Inductors Chip Inductor, 270Nh, 500Ma, 10%, 600Mhz; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 43.3 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Filters - Common Mode Chokes - 1340452-DKLL-0346-0510 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0480 ohms
View Details
2 suppliers
Fixed Inductors - 0402CS-30NXJLW - 1111193-0402CS-30NXJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0300 microH
View Details
2 suppliers