Bourns, Inc. Fixed Inductors PM1008-5R6K-RC

Description
5.6µH Unshielded Wirewound Inductor 180mA 4.9Ohm 1008 (2520 Metric)
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 180mA 4.9Ohm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM1008-5R6K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1008-5R6K-RC-ND
Fixed Inductors PM1008-5R6K-RC-ND
5.6µH Unshielded Wirewound Inductor 180mA 4.9Ohm 1008 (2520 Metric)

5.6µH Unshielded Wirewound Inductor 180mA 4.9Ohm 1008 (2520 Metric)

Buy Now Datasheet
Chip Inductor, 5.6 Uh, 200Ma, 10%, 55Mhz; Inductance Bourns Jw Miller - 63K3060 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 5.6 Uh, 200Ma, 10%, 55Mhz; Inductance Bourns Jw Miller
63K3060
Chip Inductor, 5.6 Uh, 200Ma, 10%, 55Mhz; Inductance Bourns Jw Miller 63K3060
CHIP INDUCTOR, 5.6 uH, 200mA, 10%, 55MHZ; Inductance:5.6µH; DC Resistance Max:4.9ohm; Self Resonant Frequency:40MHz; DC Current Rating:180mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:PM1008 Series; Product Width:2mm RoHS Compliant: Yes

CHIP INDUCTOR, 5.6 uH, 200mA, 10%, 55MHZ; Inductance:5.6µH; DC Resistance Max:4.9ohm; Self Resonant Frequency:40MHz; DC Current Rating:180mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:PM1008 Series; Product Width:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM1008-5R6K-RC-ND 63K3060
Product Name Fixed Inductors Chip Inductor, 5.6 Uh, 200Ma, 10%, 55Mhz; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - AX02-301R5-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details