RF Inductors - SMD 47nH 20% Product overview: PM1008-47NM-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1008-47NM-RC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1085937-PM1008-47NM-
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PM1008
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 47 nH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ceramic
Q @ Freq: 60 @ 350MHz
Frequency - Self Resonant: 1.5GHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 100mOhm
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Alternative Parts (Cross-Reference): MLF2012D47NMT000; MLF2012D47NMTD25; LK212547NM-T; MLF2012D47NM; PM0805-47NM-RC; LQM18NN47NM00D;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: PM1008
47nH Unshielded Wirewound Inductor 600mA 100mOhm 1008 (2520 Metric)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-PM1008-47NM-RC | 1085937-PM1008-47NM-RC | PM1008-47NM-RC-ND |
| Product Name | SMD Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Core Material | Ceramic | Ceramic | Ceramic; Drum Core, Wirewound |
| Inductance Range | 0.0470 microH | 0.0470 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Packing Method | Reel | Tape Reel | |
| Standards and Certifications | RoHS |