Bourns, Inc. Fixed Inductors PM1008-2R2K

Description
2.2µH Unshielded Wirewound Inductor 290mA 2.8Ohm 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 290mA 2.8Ohm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1204TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1204TR-ND
Fixed Inductors M1204TR-ND
2.2µH Unshielded Wirewound Inductor 290mA 2.8Ohm 1008 (2520 Metric)

2.2µH Unshielded Wirewound Inductor 290mA 2.8Ohm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M1204TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers