Bourns, Inc. Fixed Inductors PM1008-1R0K-RC

Description
1µH Unshielded Wirewound Inductor 330mA 1.75Ohm 1008 (2520 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 330mA 1.75Ohm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8476TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8476TR-ND
Fixed Inductors M8476TR-ND
1µH Unshielded Wirewound Inductor 330mA 1.75Ohm 1008 (2520 Metric)

1µH Unshielded Wirewound Inductor 330mA 1.75Ohm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - M8476CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8476CT-ND
Fixed Inductors M8476CT-ND
1µH Unshielded Wirewound Inductor 330mA 1.75Ohm 1008 (2520 Metric)

1µH Unshielded Wirewound Inductor 330mA 1.75Ohm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - M8476DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8476DKR-ND
Fixed Inductors M8476DKR-ND
1µH Unshielded Wirewound Inductor 330mA 1.75Ohm 1008 (2520 Metric)

1µH Unshielded Wirewound Inductor 330mA 1.75Ohm 1008 (2520 Metric)

Buy Now Datasheet
SMD 1.0uH Inductor and Choke - 71-PM1008-1R0K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.0uH Inductor and Choke
71-PM1008-1R0K-RC
SMD 1.0uH Inductor and Choke 71-PM1008-1R0K-RC
RF Inductors - SMD 1.0uH 10% Product overview: PM1008-1R0K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.0uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.0uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1008-1R0K-RC can be used for catalog matching and distributor lookup.

RF Inductors - SMD 1.0uH 10% Product overview: PM1008-1R0K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.0uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.0uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1008-1R0K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor, 1 Uh, 370Ma, 10%, 290Mhz; Inductance Bourns Jw Miller - 63K3041 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 1 Uh, 370Ma, 10%, 290Mhz; Inductance Bourns Jw Miller
63K3041
Chip Inductor, 1 Uh, 370Ma, 10%, 290Mhz; Inductance Bourns Jw Miller 63K3041
CHIP INDUCTOR, 1 uH, 370mA, 10%, 290MHZ; Inductance:1µH; DC Resistance Max:1.75ohm; Self Resonant Frequency:290MHz; DC Current Rating:330mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:PM1008 Series; Product Width:2mm RoHS Compliant: Yes

CHIP INDUCTOR, 1 uH, 370mA, 10%, 290MHZ; Inductance:1µH; DC Resistance Max:1.75ohm; Self Resonant Frequency:290MHz; DC Current Rating:330mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:PM1008 Series; Product Width:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductance Bourns Jw Miller - 83R8590 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Bourns Jw Miller
83R8590
Inductance Bourns Jw Miller 83R8590
Inductance:1µH; DC Resistance Max:1.75ohm; Self Resonant Frequency:290MHz; DC Current Rating:330mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:PM1008 Series; Inductance Tolerance:± 10%; Inductor Construction:Unshiel dedRoHS Compliant: Yes

Inductance:1µH; DC Resistance Max:1.75ohm; Self Resonant Frequency:290MHz; DC Current Rating:330mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:PM1008 Series; Inductance Tolerance:± 10%; Inductor Construction:UnshieldedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8476TR-ND 71-PM1008-1R0K-RC 63K3041 83R8590
Product Name Fixed Inductors SMD 1.0uH Inductor and Choke Chip Inductor, 1 Uh, 370Ma, 10%, 290Mhz; Inductance Bourns Jw Miller Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Chokes - 1-1624117-7 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details