Bourns, Inc. Fixed Inductors PM0805-R47K-RC

Description
470nH Unshielded Wirewound Inductor 0805 (2012 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM0805-R47K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM0805-R47K-RC-ND
Fixed Inductors PM0805-R47K-RC-ND
470nH Unshielded Wirewound Inductor 0805 (2012 Metric)

470nH Unshielded Wirewound Inductor 0805 (2012 Metric)

Buy Now Datasheet
Chip Inductor, 470Nh, 170Ma, 10%, 650Mhz; Inductance Bourns Jw Miller - 63K3012 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 470Nh, 170Ma, 10%, 650Mhz; Inductance Bourns Jw Miller
63K3012
Chip Inductor, 470Nh, 170Ma, 10%, 650Mhz; Inductance Bourns Jw Miller 63K3012
CHIP INDUCTOR, 470nH, 170mA, 10%, 650MHZ; Inductance:470nH; DC Resistance Max:2.5ohm; Self Resonant Frequency:650MHz; DC Current Rating:170mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:PM0805 Series RoHS Compliant: Yes

CHIP INDUCTOR, 470nH, 170mA, 10%, 650MHZ; Inductance:470nH; DC Resistance Max:2.5ohm; Self Resonant Frequency:650MHz; DC Current Rating:170mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:PM0805 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM0805-R47K-RC-ND 63K3012
Product Name Fixed Inductors Chip Inductor, 470Nh, 170Ma, 10%, 650Mhz; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers