Bourns, Inc. Fixed Inductors PM0805-R39K-RC

Description
390nH Unshielded Wirewound Inductor 170mA 2.2Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Wirewound Inductor 170mA 2.2Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM0805-R39K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM0805-R39K-RC-ND
Fixed Inductors PM0805-R39K-RC-ND
390nH Unshielded Wirewound Inductor 170mA 2.2Ohm 0805 (2012 Metric)

390nH Unshielded Wirewound Inductor 170mA 2.2Ohm 0805 (2012 Metric)

Buy Now Datasheet
Chip Inductor, 390Nh, 200Ma, 10%, 700Mhz; Inductance Bourns Jw Miller - 63K3011 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 390Nh, 200Ma, 10%, 700Mhz; Inductance Bourns Jw Miller
63K3011
Chip Inductor, 390Nh, 200Ma, 10%, 700Mhz; Inductance Bourns Jw Miller 63K3011
CHIP INDUCTOR, 390nH, 200mA, 10%, 700MHZ; Inductance:390nH; DC Resistance Max:2.2ohm; Self Resonant Frequency:780MHz; DC Current Rating:170mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:PM0805 Series RoHS Compliant: Yes

CHIP INDUCTOR, 390nH, 200mA, 10%, 700MHZ; Inductance:390nH; DC Resistance Max:2.2ohm; Self Resonant Frequency:780MHz; DC Current Rating:170mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:PM0805 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 390Nh, 170Ma, 10%, 780Mhz, Full Reel; Inductance Bourns Jw Miller - 83R8573 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 390Nh, 170Ma, 10%, 780Mhz, Full Reel; Inductance Bourns Jw Miller
83R8573
Inductor, 390Nh, 170Ma, 10%, 780Mhz, Full Reel; Inductance Bourns Jw Miller 83R8573
INDUCTOR, 390NH, 170MA, 10%, 780MHz, FULL REEL; Inductance:390nH; DC Resistance Max:2.2ohm; Self Resonant Frequency:780MHz; DC Current Rating:170mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:PM0805 Series RoHS Compliant: Yes

INDUCTOR, 390NH, 170MA, 10%, 780MHz, FULL REEL; Inductance:390nH; DC Resistance Max:2.2ohm; Self Resonant Frequency:780MHz; DC Current Rating:170mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:PM0805 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM0805-R39K-RC-ND 63K3011
Product Name Fixed Inductors Chip Inductor, 390Nh, 200Ma, 10%, 700Mhz; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-J183JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details