Bourns, Inc. Fixed Inductors PM0805-R22K-RC

Description
220nH Unshielded Wirewound Inductor 300mA 1.1Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 300mA 1.1Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8466TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8466TR-ND
Fixed Inductors M8466TR-ND
220nH Unshielded Wirewound Inductor 300mA 1.1Ohm 0805 (2012 Metric)

220nH Unshielded Wirewound Inductor 300mA 1.1Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - M8466CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8466CT-ND
Fixed Inductors M8466CT-ND
220nH Unshielded Wirewound Inductor 300mA 1.1Ohm 0805 (2012 Metric)

220nH Unshielded Wirewound Inductor 300mA 1.1Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - M8466DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8466DKR-ND
Fixed Inductors M8466DKR-ND
220nH Unshielded Wirewound Inductor 300mA 1.1Ohm 0805 (2012 Metric)

220nH Unshielded Wirewound Inductor 300mA 1.1Ohm 0805 (2012 Metric)

Buy Now Datasheet
SMD 0.22uH Inductor and Choke - 71-PM0805-R22K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.22uH Inductor and Choke
71-PM0805-R22K-RC
SMD 0.22uH Inductor and Choke 71-PM0805-R22K-RC
RF Inductors - SMD 0.22uH 10% Product overview: PM0805-R22K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.22uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM0805-R22K-RC can be used for catalog matching and distributor lookup.

RF Inductors - SMD 0.22uH 10% Product overview: PM0805-R22K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.22uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM0805-R22K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor, 220Nh, 400Ma, 10%, 850Mhz; Inductance Bourns Jw Miller - 63K3008 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 220Nh, 400Ma, 10%, 850Mhz; Inductance Bourns Jw Miller
63K3008
Chip Inductor, 220Nh, 400Ma, 10%, 850Mhz; Inductance Bourns Jw Miller 63K3008
CHIP INDUCTOR, 220nH, 400mA, 10%, 850MHZ; Inductance:220nH; DC Resistance Max:1.1ohm; Self Resonant Frequency:860MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:PM0805 Series RoHS Compliant: Yes

CHIP INDUCTOR, 220nH, 400mA, 10%, 850MHZ; Inductance:220nH; DC Resistance Max:1.1ohm; Self Resonant Frequency:860MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:PM0805 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8466TR-ND 71-PM0805-R22K-RC 63K3008
Product Name Fixed Inductors SMD 0.22uH Inductor and Choke Chip Inductor, 220Nh, 400Ma, 10%, 850Mhz; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - FIT50-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL0603-J334JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details