Bourns, Inc. Fixed Inductors PM0805-R18K-RC

Description
180nH Unshielded Wirewound Inductor 350mA 850mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 350mA 850mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM0805-R18K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM0805-R18K-RC-ND
Fixed Inductors PM0805-R18K-RC-ND
180nH Unshielded Wirewound Inductor 350mA 850mOhm 0805 (2012 Metric)

180nH Unshielded Wirewound Inductor 350mA 850mOhm 0805 (2012 Metric)

Buy Now Datasheet
Inductor, 180Nh, 350Ma, 10%, 900Mhz; Dc Current Rating Bourns Jw Miller - 83R8572 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 180Nh, 350Ma, 10%, 900Mhz; Dc Current Rating Bourns Jw Miller
83R8572
Inductor, 180Nh, 350Ma, 10%, 900Mhz; Dc Current Rating Bourns Jw Miller 83R8572
INDUCTOR, 180NH, 350MA, 10%, 900MHz; DC Current Rating:350mA; DC Resistance Max:0.85ohm; Inductance:180nH; Inductance Tolerance:± 10%; Inductor Case Style:0805; No. of Pins:2; Q Factor:50; Q Factor @ Frequency:50 @ 250MHz RoHS Compliant: Yes

INDUCTOR, 180NH, 350MA, 10%, 900MHz; DC Current Rating:350mA; DC Resistance Max:0.85ohm; Inductance:180nH; Inductance Tolerance:± 10%; Inductor Case Style:0805; No. of Pins:2; Q Factor:50; Q Factor @ Frequency:50 @ 250MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM0805-R18K-RC-ND 83R8572
Product Name Fixed Inductors Inductor, 180Nh, 350Ma, 10%, 900Mhz; Dc Current Rating Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - AX97-10221-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers