Bourns, Inc. Fixed Inductors PM0805-6N8M-RC

Description
6.8nH Unshielded Wirewound Inductor 600mA 60mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Wirewound Inductor 600mA 60mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8452CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8452CT-ND
Fixed Inductors M8452CT-ND
6.8nH Unshielded Wirewound Inductor 600mA 60mOhm 0805 (2012 Metric)

6.8nH Unshielded Wirewound Inductor 600mA 60mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - M8452TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8452TR-ND
Fixed Inductors M8452TR-ND
6.8nH Unshielded Wirewound Inductor 600mA 60mOhm 0805 (2012 Metric)

6.8nH Unshielded Wirewound Inductor 600mA 60mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - M8452DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8452DKR-ND
Fixed Inductors M8452DKR-ND
6.8nH Unshielded Wirewound Inductor 600mA 60mOhm 0805 (2012 Metric)

6.8nH Unshielded Wirewound Inductor 600mA 60mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M8452CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J394JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627575047C470KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-DKFP-B22B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details