Bourns, Inc. SMD Inductor and Choke PM0805-47NM-RC

Description
RF Inductors - SMD 47nH 20% Product overview: PM0805-47NM-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM0805-47NM-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Inductors - SMD 47nH 20% Product overview: PM0805-47NM-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM0805-47NM-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Inductor and Choke - 71-PM0805-47NM-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-PM0805-47NM-RC
SMD Inductor and Choke 71-PM0805-47NM-RC
RF Inductors - SMD 47nH 20% Product overview: PM0805-47NM-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM0805-47NM-RC can be used for catalog matching and distributor lookup.

RF Inductors - SMD 47nH 20% Product overview: PM0805-47NM-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM0805-47NM-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8459CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8459CT-ND
Fixed Inductors M8459CT-ND
47nH Unshielded Wirewound Inductor 500mA 150mOhm 0805 (2012 Metric)

47nH Unshielded Wirewound Inductor 500mA 150mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - M8459TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8459TR-ND
Fixed Inductors M8459TR-ND
47nH Unshielded Wirewound Inductor 500mA 150mOhm 0805 (2012 Metric)

47nH Unshielded Wirewound Inductor 500mA 150mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - M8459DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8459DKR-ND
Fixed Inductors M8459DKR-ND
47nH Unshielded Wirewound Inductor 500mA 150mOhm 0805 (2012 Metric)

47nH Unshielded Wirewound Inductor 500mA 150mOhm 0805 (2012 Metric)

Buy Now Datasheet
Inductor, 47Nh, 500Ma, 20%, 1.7Ghz, Full Reel; Inductance Bourns Jw Miller - 83R8580 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Nh, 500Ma, 20%, 1.7Ghz, Full Reel; Inductance Bourns Jw Miller
83R8580
Inductor, 47Nh, 500Ma, 20%, 1.7Ghz, Full Reel; Inductance Bourns Jw Miller 83R8580
INDUCTOR, 47NH, 500MA, 20%, 1.7GHz, FULL REEL; Inductance:47nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:1.7GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:PM0805 Series RoHS Compliant: Yes

INDUCTOR, 47NH, 500MA, 20%, 1.7GHz, FULL REEL; Inductance:47nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:1.7GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:PM0805 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PM0805-47NM-RC M8459CT-ND 83R8580
Product Name SMD Inductor and Choke Fixed Inductors Inductor, 47Nh, 500Ma, 20%, 1.7Ghz, Full Reel; Inductance Bourns Jw Miller
Technology Wirewound
Core Material Ceramic Drum Core, Wirewound
Inductance Range 0.0470 microH 0.0470 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-601-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-49U - Triad Magnetics
Specs
Rated DC Current 5000 milliamps
DCR 3.8 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers