Bourns, Inc. Fixed Inductors PM0805-27NM-RC

Description
27nH Unshielded Wirewound Inductor 600mA 120mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Wirewound Inductor 600mA 120mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8456CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8456CT-ND
Fixed Inductors M8456CT-ND
27nH Unshielded Wirewound Inductor 600mA 120mOhm 0805 (2012 Metric)

27nH Unshielded Wirewound Inductor 600mA 120mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - M8456TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8456TR-ND
Fixed Inductors M8456TR-ND
27nH Unshielded Wirewound Inductor 600mA 120mOhm 0805 (2012 Metric)

27nH Unshielded Wirewound Inductor 600mA 120mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - M8456DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8456DKR-ND
Fixed Inductors M8456DKR-ND
27nH Unshielded Wirewound Inductor 600mA 120mOhm 0805 (2012 Metric)

27nH Unshielded Wirewound Inductor 600mA 120mOhm 0805 (2012 Metric)

Buy Now Datasheet
Chip Inductor, 27Nh, 500Ma, 20%, 2.5Ghz; Inductance Bourns Jw Miller - 63K3019 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 27Nh, 500Ma, 20%, 2.5Ghz; Inductance Bourns Jw Miller
63K3019
Chip Inductor, 27Nh, 500Ma, 20%, 2.5Ghz; Inductance Bourns Jw Miller 63K3019
CHIP INDUCTOR, 27nH, 500mA, 20%, 2.5GHZ; Inductance:27nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:2.6GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:PM0805 Series; Product Length:2mmRoHS Compliant: Yes

CHIP INDUCTOR, 27nH, 500mA, 20%, 2.5GHZ; Inductance:27nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:2.6GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:PM0805 Series; Product Length:2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8456CT-ND 63K3019
Product Name Fixed Inductors Chip Inductor, 27Nh, 500Ma, 20%, 2.5Ghz; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567657 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0091 microH
DCR 0.2600 ohms
View Details
Fixed Inductors - 1674-CL0402-2224JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details