Bourns, Inc. Fixed Inductors PM0805-15NM

Description
15nH Unshielded Wirewound Inductor 600mA 170mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 600mA 170mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1155TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1155TR-ND
Fixed Inductors M1155TR-ND
15nH Unshielded Wirewound Inductor 600mA 170mOhm Max 0805 (2012 Metric)

15nH Unshielded Wirewound Inductor 600mA 170mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M1155TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1670297 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
Storage Choke, open version, without socket - DSO - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 10 to 1000 microH
Inductance Tolerance 15 (+/- %)
View Details