Bourns, Inc. Fixed Inductors PM0603-10NJ-RC

Description
10nH Unshielded Wirewound Inductor 700mA 130mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Wirewound Inductor 700mA 130mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8484TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8484TR-ND
Fixed Inductors M8484TR-ND
10nH Unshielded Wirewound Inductor 700mA 130mOhm 0603 (1608 Metric)

10nH Unshielded Wirewound Inductor 700mA 130mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - M8484CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8484CT-ND
Fixed Inductors M8484CT-ND
10nH Unshielded Wirewound Inductor 700mA 130mOhm 0603 (1608 Metric)

10nH Unshielded Wirewound Inductor 700mA 130mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - M8484DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8484DKR-ND
Fixed Inductors M8484DKR-ND
10nH Unshielded Wirewound Inductor 700mA 130mOhm 0603 (1608 Metric)

10nH Unshielded Wirewound Inductor 700mA 130mOhm 0603 (1608 Metric)

Buy Now Datasheet
SMD 700MA 130MOHM Inductor and Choke - 71-PM0603-10NJ-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 700MA 130MOHM Inductor and Choke
71-PM0603-10NJ-RC
SMD 700MA 130MOHM Inductor and Choke 71-PM0603-10NJ-RC
FIXED IND 10NH 700MA 130MOHM SMD Product overview: PM0603-10NJ-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700MA, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700MA, 130MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM0603-10NJ-RC can be used for catalog matching and distributor lookup.

FIXED IND 10NH 700MA 130MOHM SMD Product overview: PM0603-10NJ-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700MA, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700MA, 130MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM0603-10NJ-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8484TR-ND 71-PM0603-10NJ-RC
Product Name Fixed Inductors SMD 700MA 130MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Drum Core, Wirewound Alumina
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-7N5 0201HT-7N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176782-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3112-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details