Bourns, Inc. Electrical, Specialty Fuses PF-JT3-50

Description
FUSE TH 500VAC 125VDC 50A
Request a Quote Datasheet
Description
FUSE TH 500VAC 125VDC 50A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 118-PF-JT3-50-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
118-PF-JT3-50-ND
Electrical, Specialty Fuses 118-PF-JT3-50-ND
FUSE TH 500VAC 125VDC 50A

FUSE TH 500VAC 125VDC 50A

Buy Now Datasheet
Powrfuse, 500Vac, 125Vdc, 50A, Th; Product Range Bourns - 47AK3209 - Newark, An Avnet Company
Chicago, IL, United States
Powrfuse, 500Vac, 125Vdc, 50A, Th; Product Range Bourns
47AK3209
Powrfuse, 500Vac, 125Vdc, 50A, Th; Product Range Bourns 47AK3209
POWRFUSE, 500VAC, 125VDC, 50A, TH; Product Range:PF-J Series; Fuse Current:50A; Voltage Rating VAC:500V; Voltage Rating VDC:125V; Fuse Size Metric:10.4mm x 38.5mm; Fuse Size Imperial:0.4" x 1.5"; Blow Characteristic:- RoHS Compliant: Yes

POWRFUSE, 500VAC, 125VDC, 50A, TH; Product Range:PF-J Series; Fuse Current:50A; Voltage Rating VAC:500V; Voltage Rating VDC:125V; Fuse Size Metric:10.4mm x 38.5mm; Fuse Size Imperial:0.4" x 1.5"; Blow Characteristic:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 118-PF-JT3-50-ND 47AK3209
Product Name Electrical, Specialty Fuses Powrfuse, 500Vac, 125Vdc, 50A, Th; Product Range Bourns
Mounting Through Hole
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers