Bourns PF-HT1-25 Cartridge Fuse
Bourns PF-HT1-25 Cartridge Fuse
FUSE POWR TH PHOTO 600VDC 25A
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 2544184 | 118-PF-HT1-25-ND |
| Product Name | Cartridge Fuses | Electrical, Specialty Fuses |
| Fuse Material | Ceramic; Ceramic | |
| Approvals / Standards | RoHS | UL |
| Rated Current | 25 amps | 25 amps |