Bourns, Inc. Sensors, Transducers - Encoders PEC11R-4215F-S0024

Description
Win Source Part Number: 1376089-PEC11R-4215F -S0024 Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Bourns Inc. Series: PEC11R Package: Tray Product Status: Active Base Product Number: PEC11R Mounting Type: Panel, PCB Through Hole HTSUS: 8543.70.4500 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Quadrature (Incremental) Orientation: Vertical Actuator Type: 6mm Dia Flatted End Termination Style: PC Pin Built in Switch: Yes Encoder Type: Mechanical Pulses per Revolution: 24 Detent: Yes Rotational Life (Cycles Min): 30K
Request a Quote Datasheet
Description
Win Source Part Number: 1376089-PEC11R-4215F -S0024 Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Bourns Inc. Series: PEC11R Package: Tray Product Status: Active Base Product Number: PEC11R Mounting Type: Panel, PCB Through Hole HTSUS: 8543.70.4500 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Quadrature (Incremental) Orientation: Vertical Actuator Type: 6mm Dia Flatted End Termination Style: PC Pin Built in Switch: Yes Encoder Type: Mechanical Pulses per Revolution: 24 Detent: Yes Rotational Life (Cycles Min): 30K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Encoders - 1376089-PEC11R-4215F-S0024 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1376089-PEC11R-4215F-S0024
Sensors, Transducers - Encoders 1376089-PEC11R-4215F-S0024
Win Source Part Number: 1376089-PEC11R-4215F -S0024 Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Bourns Inc. Series: PEC11R Package: Tray Product Status: Active Base Product Number: PEC11R Mounting Type: Panel, PCB Through Hole HTSUS: 8543.70.4500 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Quadrature (Incremental) Orientation: Vertical Actuator Type: 6mm Dia Flatted End Termination Style: PC Pin Built in Switch: Yes Encoder Type: Mechanical Pulses per Revolution: 24 Detent: Yes Rotational Life (Cycles Min): 30K

Win Source Part Number: 1376089-PEC11R-4215F-S0024
Category: Sensors, Transducers - Encoders
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: Bourns Inc.
Series: PEC11R
Package: Tray
Product Status: Active
Base Product Number: PEC11R
Mounting Type: Panel, PCB Through Hole
HTSUS: 8543.70.4500
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Quadrature (Incremental)
Orientation: Vertical
Actuator Type: 6mm Dia Flatted End
Termination Style: PC Pin
Built in Switch: Yes
Encoder Type: Mechanical
Pulses per Revolution: 24
Detent: Yes
Rotational Life (Cycles Min): 30K

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1376089-PEC11R-4215F-S0024
Product Name Sensors, Transducers - Encoders
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details
Interface - Encoders, Decoders, Converters - TVP5150AM1PBS - Lingto Electronic Limited
Specs
Package Type QFP; 32-TQFP
View Details
SN74LS148 8-line to 3-line priority encoder - SN74LS148NSR - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 4.75
View Details