Bourns, Inc. Sensors, Transducers - Encoders PEC11R-4015F-S0024

Description
Win Source Part Number: 1008112-PEC11R-4015F -S0024 Category: Sensors, Transducers>Encoders Series: PEC11R Termination Style: PC Pin Package: Tray Orientation: Vertical Standard Package: 75 Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Flatted End Built in Switch: Yes Encoder Type: Mechanical Pulses per Revolution: 24 Detent: No Rotational Life (Cycles Min): 30K Mounting Type: Panel, PCB Through Hole ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Bourns Inc. Base Product Number: PEC11R
Request a Quote Datasheet
Description
Win Source Part Number: 1008112-PEC11R-4015F -S0024 Category: Sensors, Transducers>Encoders Series: PEC11R Termination Style: PC Pin Package: Tray Orientation: Vertical Standard Package: 75 Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Flatted End Built in Switch: Yes Encoder Type: Mechanical Pulses per Revolution: 24 Detent: No Rotational Life (Cycles Min): 30K Mounting Type: Panel, PCB Through Hole ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Bourns Inc. Base Product Number: PEC11R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Encoders - 1008112-PEC11R-4015F-S0024 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1008112-PEC11R-4015F-S0024
Sensors, Transducers - Encoders 1008112-PEC11R-4015F-S0024
Win Source Part Number: 1008112-PEC11R-4015F -S0024 Category: Sensors, Transducers>Encoders Series: PEC11R Termination Style: PC Pin Package: Tray Orientation: Vertical Standard Package: 75 Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Flatted End Built in Switch: Yes Encoder Type: Mechanical Pulses per Revolution: 24 Detent: No Rotational Life (Cycles Min): 30K Mounting Type: Panel, PCB Through Hole ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Bourns Inc. Base Product Number: PEC11R

Win Source Part Number: 1008112-PEC11R-4015F-S0024
Category: Sensors, Transducers>Encoders
Series: PEC11R
Termination Style: PC Pin
Package: Tray
Orientation: Vertical
Standard Package: 75
Output Type: Quadrature (Incremental)
Actuator Type: 6mm Dia Flatted End
Built in Switch: Yes
Encoder Type: Mechanical
Pulses per Revolution: 24
Detent: No
Rotational Life (Cycles Min): 30K
Mounting Type: Panel, PCB Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Bourns Inc.
Base Product Number: PEC11R

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1008112-PEC11R-4015F-S0024
Product Name Sensors, Transducers - Encoders
Unlock Full Specs
to access all available technical data

Similar Products

SN74HC148 8-Line To 3-Line Priority Encoders - SN74HC148DRE4 - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 3.3V; 5V; 2
View Details
Interface - Encoders, Decoders, Converters - AD1891JN - Lingto Electronic Limited
Specs
Package Type DIP; 28-PDIP
View Details