POT 250K OHM 1/4W CARBON LINEAR Product overview: PDB241-GNL01-254B0 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB241-GNL01-254B
LINEAR POTENTIOMETER, 250KOHM, 250mW, 20%; Track Resistance:250kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:PDB241 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
POT 250K OHM 1/4W CARBON LINEAR
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 84-PDB241-GNL01-254B0 | 76T0445 | PDB241-GNL01-254B0 |
| Product Name | 4W Rheostat | Linear Potentiometer, 250Kohm, 250Mw, 20%; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Film | ||
| Resistance Range | 250000 ohms | 250000 ohms | |
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts |
| Operating AC Voltage | 250 volts | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) |